Littelfuse, Inc. MIDI HP 70V Automotive Bolt-Down Fuse 4998100.M-M6

Description
Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36
Request a Quote Datasheet
Description
Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI HP 70V Automotive Bolt-Down Fuse - 4998100.M-M6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI HP 70V Automotive Bolt-Down Fuse
4998100.M-M6
MIDI HP 70V Automotive Bolt-Down Fuse 4998100.M-M6
Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36

Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36

Datasheet
Fuses - 18-4998100.M-M6-ND - DigiKey
Thief River Falls, MN, United States
FUSE AUTO 100A 70VDC AUTO LINK

FUSE AUTO 100A 70VDC AUTO LINK

Buy Now Datasheet
Littelfuse 4998100.M-M6 High-Performance MIDI Fuse, 100A, 70VDC - 47193 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 4998100.M-M6 High-Performance MIDI Fuse, 100A, 70VDC
47193
Littelfuse 4998100.M-M6 High-Performance MIDI Fuse, 100A, 70VDC 47193
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998100.M-M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt Down Fuse Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6

The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection.

  • Littelfuse 4998100.M-M6 High-Performance MIDI Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt Down Fuse
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A
  • The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V
  • Interruption Rating: 2500A @ 70VDC
  • Bolt Size: M6
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc.
Product Category Fuses Fuses Fuses
Product Number 4998100.M-M6 18-4998100.M-M6-ND 47193
Product Name MIDI HP 70V Automotive Bolt-Down Fuse Fuses Littelfuse 4998100.M-M6 High-Performance MIDI Fuse, 100A, 70VDC
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) 125 to -40 C (257 to -40 F)
Unlock Full Specs
to access all available technical data