Littelfuse, Inc. MIDI HP 70V Automotive Bolt-Down Fuse 4998080.M-M6

Description
Use this 80 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36
Request a Quote Datasheet
Description
Use this 80 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI HP 70V Automotive Bolt-Down Fuse - 4998080.M-M6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI HP 70V Automotive Bolt-Down Fuse
4998080.M-M6
MIDI HP 70V Automotive Bolt-Down Fuse 4998080.M-M6
Use this 80 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36

Use this 80 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36

Datasheet
Fuses - 18-4998080.M-M6-ND - DigiKey
Thief River Falls, MN, United States
FUSE AUTO 80A 70VDC AUTO LINK

FUSE AUTO 80A 70VDC AUTO LINK

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 4998080.M-M6 18-4998080.M-M6-ND
Product Name MIDI HP 70V Automotive Bolt-Down Fuse Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002313622 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers