Littelfuse, Inc. Littelfuse 4998070.M6 High-Performance MIDI Fuse, 70A, 70VDC 4998070.M6

Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998070.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 70A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote
Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998070.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 70A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 4998070.M6 High-Performance MIDI Fuse, 70A, 70VDC - 47191 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 4998070.M6 High-Performance MIDI Fuse, 70A, 70VDC
47191
Littelfuse 4998070.M6 High-Performance MIDI Fuse, 70A, 70VDC 47191
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998070.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 70A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6

The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection.

  • Littelfuse 4998070.M6 High-Performance MIDI Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MIDI
  • Style: Bolt Down Fuse
  • Current Rating: 70A
  • Voltage Rating: 70VDC
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A
  • The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V
  • Interruption Rating: 2500A @ 70VDC
  • Bolt Size: M6
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47191
Product Name Littelfuse 4998070.M6 High-Performance MIDI Fuse, 70A, 70VDC
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002631011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers