Littelfuse, Inc. Littelfuse 4998060.M High-Performance MIDI Fuse, 60A, 70VDC 4998060.M

Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998060.M High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 60A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote
Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998060.M High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 60A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 4998060.M High-Performance MIDI Fuse, 60A, 70VDC - 47190 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 4998060.M High-Performance MIDI Fuse, 60A, 70VDC
47190
Littelfuse 4998060.M High-Performance MIDI Fuse, 60A, 70VDC 47190
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998060.M High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 60A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6

The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection.

  • Littelfuse 4998060.M High-Performance MIDI Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MIDI
  • Style: Bolt Down Fuse
  • Current Rating: 60A
  • Voltage Rating: 70VDC
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A
  • The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V
  • Interruption Rating: 2500A @ 70VDC
  • Bolt Size: M6
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47190
Product Name Littelfuse 4998060.M High-Performance MIDI Fuse, 60A, 70VDC
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110310 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 40 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details