Use this 60 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4998060.M-NH |
| Product Name | MIDI HP 70V Automotive Bolt-Down Fuse |
| Fuse Type | Automotive |