Littelfuse, Inc. Littelfuse MIDI® Bolt-Down Fuse 175A, 32VDC, Time Delay, Dark Gray, 0498175.M 498175

Description
Littelfuse 0498175.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet
Description
Littelfuse 0498175.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MIDI® Bolt-Down Fuse 175A, 32VDC, Time Delay, Dark Gray, 0498175.M - 46379 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MIDI® Bolt-Down Fuse 175A, 32VDC, Time Delay, Dark Gray, 0498175.M
46379
Littelfuse MIDI® Bolt-Down Fuse 175A, 32VDC, Time Delay, Dark Gray, 0498175.M 46379
Littelfuse 0498175.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
  • Littelfuse 0498175.M MIDI Fuses
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down Fuse
  • Handles inrush currents
  • Bolt-on space saving fuse for high current application
  • Color coded for current characteristics
  • Use with MIDI fuse holders
  • Interrupting Rating 1000A at 32VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46379
Product Name Littelfuse MIDI® Bolt-Down Fuse 175A, 32VDC, Time Delay, Dark Gray, 0498175.M
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details