Littelfuse, Inc. Littelfuse MIDI® Bolt-Down Fuse 80A, 32VDC, Time Delay, White, 0498080.M 498080

Description
Littelfuse 0498080.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote
Description
Littelfuse 0498080.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MIDI® Bolt-Down Fuse 80A, 32VDC, Time Delay, White, 0498080.M - 46385 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MIDI® Bolt-Down Fuse 80A, 32VDC, Time Delay, White, 0498080.M
46385
Littelfuse MIDI® Bolt-Down Fuse 80A, 32VDC, Time Delay, White, 0498080.M 46385
Littelfuse 0498080.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
  • Littelfuse 0498080.M MIDI Fuses
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down Fuse
  • Handles inrush currents
  • Bolt-on space saving fuse for high current application
  • Color coded for current characteristics
  • Use with MIDI fuse holders
  • Interrupting Rating 1000A at 32VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46385
Product Name Littelfuse MIDI® Bolt-Down Fuse 80A, 32VDC, Time Delay, White, 0498080.M
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers