Littelfuse, Inc. Littelfuse MIDI® Bolt-Down Fuse 50A, 32VDC, Time Delay, Red, 0498050.M 498050

Description
Littelfuse 0498050.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet
Description
Littelfuse 0498050.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MIDI® Bolt-Down Fuse 50A, 32VDC, Time Delay, Red, 0498050.M - 46382 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MIDI® Bolt-Down Fuse 50A, 32VDC, Time Delay, Red, 0498050.M
46382
Littelfuse MIDI® Bolt-Down Fuse 50A, 32VDC, Time Delay, Red, 0498050.M 46382
Littelfuse 0498050.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
  • Littelfuse 0498050.M MIDI Fuses
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down Fuse
  • Handles inrush currents
  • Bolt-on space saving fuse for high current application
  • Color coded for current characteristics
  • Use with MIDI fuse holders
  • Interrupting Rating 1000A at 32VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46382
Product Name Littelfuse MIDI® Bolt-Down Fuse 50A, 32VDC, Time Delay, Red, 0498050.M
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002445204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details