Littelfuse, Inc. Littelfuse MIDI® Bolt-Down Fuse 40A, 32VDC, Time Delay, Green, 0498040.M 498040

Description
Littelfuse 0498040.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet
Description
Littelfuse 0498040.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MIDI® Bolt-Down Fuse 40A, 32VDC, Time Delay, Green, 0498040.M - 46381 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MIDI® Bolt-Down Fuse 40A, 32VDC, Time Delay, Green, 0498040.M
46381
Littelfuse MIDI® Bolt-Down Fuse 40A, 32VDC, Time Delay, Green, 0498040.M 46381
Littelfuse 0498040.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
  • Littelfuse 0498040.M MIDI Fuses
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down Fuse
  • Handles inrush currents
  • Bolt-on space saving fuse for high current application
  • Color coded for current characteristics
  • Use with MIDI fuse holders
  • Interrupting Rating 1000A at 32VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46381
Product Name Littelfuse MIDI® Bolt-Down Fuse 40A, 32VDC, Time Delay, Green, 0498040.M
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers