Littelfuse, Inc. Littelfuse MIDI® Bolt-Down Fuse 30A, 32VDC, Time Delay, Orange, 0498030.M 498030

Description
Littelfuse 0498030.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet
Description
Littelfuse 0498030.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MIDI® Bolt-Down Fuse 30A, 32VDC, Time Delay, Orange, 0498030.M - 46380 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MIDI® Bolt-Down Fuse 30A, 32VDC, Time Delay, Orange, 0498030.M
46380
Littelfuse MIDI® Bolt-Down Fuse 30A, 32VDC, Time Delay, Orange, 0498030.M 46380
Littelfuse 0498030.M MIDI Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Fuse Handles inrush currents Bolt-on space saving fuse for high current application Color coded for current characteristics Use with MIDI fuse holders Interrupting Rating 1000A at 32VDC
  • Littelfuse 0498030.M MIDI Fuses
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down Fuse
  • Handles inrush currents
  • Bolt-on space saving fuse for high current application
  • Color coded for current characteristics
  • Use with MIDI fuse holders
  • Interrupting Rating 1000A at 32VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46380
Product Name Littelfuse MIDI® Bolt-Down Fuse 30A, 32VDC, Time Delay, Orange, 0498030.M
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002610003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details