Littelfuse, Inc. NANO2® Fast-Acting Subminiature Surface Mount Fuse 47606.3

Description
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant
Datasheet
Description
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast-Acting Subminiature Surface Mount Fuse - 47606.3 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast-Acting Subminiature Surface Mount Fuse
47606.3
NANO2® Fast-Acting Subminiature Surface Mount Fuse 47606.3
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant

The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 47606.3
Product Name NANO2® Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Fuses - 004110305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers