Littelfuse, Inc. NANO2® Fast-Acting Subminiature Surface Mount Fuse 47603.5

Description
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant
Datasheet
Description
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast-Acting Subminiature Surface Mount Fuse - 47603.5 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast-Acting Subminiature Surface Mount Fuse
47603.5
NANO2® Fast-Acting Subminiature Surface Mount Fuse 47603.5
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant

The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 47603.5
Product Name NANO2® Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313605 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 16 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers