Littelfuse, Inc. Thin Film Fast-Acting Subminiature Surface Mount Fuse 4701.25

Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet
Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Fast-Acting Subminiature Surface Mount Fuse - 4701.25 - Littelfuse, Inc.
Rosemont, IL, United States
Thin Film Fast-Acting Subminiature Surface Mount Fuse
4701.25
Thin Film Fast-Acting Subminiature Surface Mount Fuse 4701.25
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 4701.25
Product Name Thin Film Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details