Littelfuse, Inc. Thin Film Fast-Acting Subminiature Surface Mount Fuse 470002

Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet
Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Fast-Acting Subminiature Surface Mount Fuse - 470002 - Littelfuse, Inc.
Rosemont, IL, United States
Thin Film Fast-Acting Subminiature Surface Mount Fuse
470002
Thin Film Fast-Acting Subminiature Surface Mount Fuse 470002
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 470002
Product Name Thin Film Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110384 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers