Littelfuse, Inc. Thin Film Fast-Acting Subminiature Surface Mount Fuse 470001

Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet
Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Fast-Acting Subminiature Surface Mount Fuse - 470001 - Littelfuse, Inc.
Rosemont, IL, United States
Thin Film Fast-Acting Subminiature Surface Mount Fuse
470001
Thin Film Fast-Acting Subminiature Surface Mount Fuse 470001
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 470001
Product Name Thin Film Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers