Littelfuse, Inc. NANO®2 250V UMF Time-Lag Miniature Fuse 46211600000

Description
The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A
Request a Quote Datasheet
Description
The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO®2 250V UMF Time-Lag Miniature Fuse - 46211600000 - Littelfuse, Inc.
Rosemont, IL, United States
NANO®2 250V UMF Time-Lag Miniature Fuse
46211600000
NANO®2 250V UMF Time-Lag Miniature Fuse 46211600000
The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A

The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A

Datasheet
Fuses - F10843DKR-ND - DigiKey
Thief River Falls, MN, United States
1.6A 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

1.6A 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet
Fuses - F10843CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

1.6A 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet
Fuses - F10843TR-ND - DigiKey
Thief River Falls, MN, United States
1.6A 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

1.6A 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet
Singapore, Singapore
SMD 1.6A 250V Circuit Protection Fuse
139-46211600000
SMD 1.6A 250V Circuit Protection Fuse 139-46211600000
Fuse Chip Slow Blow Acting 1.6A 250V SMD Solder Pad 10.5 X 4.5mm Plastic T/R UL/VDE Product overview: 46211600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-46211600000 can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 1.6A 250V SMD Solder Pad 10.5 X 4.5mm Plastic T/R UL/VDE Product overview: 46211600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-46211600000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 46211600000
FUSE BRD MT 1.6A 350VAC 350VDC

FUSE BRD MT 1.6A 350VAC 350VDC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 46211600000 F10843DKR-ND 139-46211600000 46211600000
Product Name NANO®2 250V UMF Time-Lag Miniature Fuse Fuses SMD 1.6A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards RoHS; VDE UL; VDE RoHS
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2480-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Power Fuses DC Fuses - VD series - VD750V/900VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 900 volts
Rated Current 2800 amps
View Details