Littelfuse, Inc. NANO®2 250V UMF Time-Lag Miniature Fuse 46208000000

Description
The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A
Request a Quote Datasheet
Description
The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO®2 250V UMF Time-Lag Miniature Fuse - 46208000000 - Littelfuse, Inc.
Rosemont, IL, United States
NANO®2 250V UMF Time-Lag Miniature Fuse
46208000000
NANO®2 250V UMF Time-Lag Miniature Fuse 46208000000
The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A

The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A

Datasheet
Fuses - F10842DKR-ND - DigiKey
Thief River Falls, MN, United States
800mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

800mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet
Fuses - F10842TR-ND - DigiKey
Thief River Falls, MN, United States
800mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

800mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet
Fuses - F10842CT-ND - DigiKey
Thief River Falls, MN, United States
800mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

800mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet
Singapore, Singapore
SMD 0.8A 250V Circuit Protection Fuse
139-46208000000
SMD 0.8A 250V Circuit Protection Fuse 139-46208000000
Fuse Chip Slow Blow Acting 0.8A 250V SMD Solder Pad 10.5 X 4.5mm Plastic T/R UL/VDE Product overview: 46208000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-46208000000 can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 0.8A 250V SMD Solder Pad 10.5 X 4.5mm Plastic T/R UL/VDE Product overview: 46208000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-46208000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 46208000000
FUSE BRD MT 800MA 350VAC/VDC SMD

FUSE BRD MT 800MA 350VAC/VDC SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 46208000000 F10842DKR-ND 139-46208000000 46208000000
Product Name NANO®2 250V UMF Time-Lag Miniature Fuse Fuses SMD 0.8A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Features Time Lag
Unlock Full Specs
to access all available technical data