The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A
630mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
630mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
630mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
630mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
Fuse Chip Slow Blow Acting 0.63A 250V SMD Solder Pad 10.5 X 4.5mm Plastic T/R UL/VDE Product overview: 46206300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.63A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.63A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-46206300000 can be used for catalog matching and distributor lookup.
FUSE BRD MT 630MA 350VAC/VDC SMD
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 46206300000 | F10841DKR-ND | 139-46206300000 | 46206300000 |
| Product Name | NANO®2 250V UMF Time-Lag Miniature Fuse | Fuses | SMD 0.63A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Fuse Material | Plastic | |||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | UL | RoHS | |
| Features | Time Lag |