The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop Internationally approved High pulse resistance Compaitable with lead-free solders and higher temperature profiles Available with current ratings from 500 mA to 5 A
500mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
500mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
500mA 350V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
0.5A 250V SMD Slow Blow Fuse, 10.5x4.5mm, UL/VDE Product overview: 46205000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-46205000000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301940-46205000000
Category: Circuit Protection>Fuses
Series: NANO²® 462
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 350 V
Voltage Rating - DC: 350 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 0.43
DC Cold Resistance: 0.227 Ohms
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: Nonstandard SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.413" L x 0.177" W x 0.177" H (10.50mm x 4.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F6257TR,F6257CT,4620
Approval Agency: UL
FUSE BRD MT 500MA 350VAC/VDC SMD
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 46205000000 | F6257TR-ND | 139-46205000000 | 1301940-46205000000 | 46205000000 |
| Product Name | NANO®2 250V UMF Time-Lag Miniature Fuse | Fuses | SMD 0.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Fuse Material | Plastic | ||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Features | Time Lag |