The C&K Components E Series Sealed Miniature Rocker and Lever Handle Switches, specifically part number 39M2991, are designed for applications in telecommunications, instrumentation, and computers and peripherals. These switches are sealed against solder and cleaning process contaminants, ensuring durability in various environments. They feature ESD resistance across all actuator options and are constructed from materials that meet UL 94V-0 flame retardant standards. The contact ratings vary by model, with options including 0.4 VA max at 20 V AC or DC for B contact material, and up to 7.5 AMPS at 125 V AC for Q contact material. The switches have an electrical life of up to 40,000 make-and-break cycles at full load, and a contact resistance below 10 mΩ. They also offer a dielectric strength of 1000 Vrms minimum and operate effectively within a temperature range of -30°C to 85°C. The switches are RoHS compliant and available in various configurations, including single-pole and double-pole options, with multiple actuator styles and colors. The construction includes a glass-filled nylon case and bushing, with internal o-ring seals for added protection. This product is suitable for engineers seeking reliable and versatile switch solutions for their projects.
Hardware RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M2991 |
| Product Name | Hardware Rohs Compliant C&k Components |
| Approvals | RoHS |