Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429004 429004

Description
OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series
Datasheet
Description
OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429004 - 429004 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429004
429004
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429004 429004
OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series

OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 429004
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429004
Fuse Material Epoxy Substrate
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110336 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers