Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429002 429002

Description
OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series
Datasheet
Description
OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429002 - 429002 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429002
429002
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429002 429002
OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series

OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 429002
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429002
Fuse Material Epoxy Substrate
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers