OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets therequirements of the RoHS directive RoHS compliant and Lead-Free 7A device available-add ‘L’ suffix to part number. Halogen-free 7 A device available by adding an ‘HF’ suffix to the part number For new designs up to 5 A please consult the 433 or 466 Series
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 429001 |
| Product Name | Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 429001 |
| Fuse Material | Epoxy Substrate |