Littelfuse, Inc. 2410 Fast Acting Fuse 4221_25A

Description
The 422A is a 250 V rated Wire-in-Air Surface Mount AEC-Q200 Qualified fuse are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The wire-in-air design of the 422A Series results in a relatively high I²t in a 2410 size. * Largely based on Littelfuse internal AEC-Q200 test plan for DC application. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Meets Littelfuse's automotive qualification* Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7
Datasheet
Description
The 422A is a 250 V rated Wire-in-Air Surface Mount AEC-Q200 Qualified fuse are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The wire-in-air design of the 422A Series results in a relatively high I²t in a 2410 size. * Largely based on Littelfuse internal AEC-Q200 test plan for DC application. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Meets Littelfuse's automotive qualification* Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2410 Fast Acting Fuse - 4221_25A - Littelfuse, Inc.
Rosemont, IL, United States
2410 Fast Acting Fuse
4221_25A
2410 Fast Acting Fuse 4221_25A
The 422A is a 250 V rated Wire-in-Air Surface Mount AEC-Q200 Qualified fuse are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The wire-in-air design of the 422A Series results in a relatively high I²t in a 2410 size. * Largely based on Littelfuse internal AEC-Q200 test plan for DC application. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Meets Littelfuse's automotive qualification* Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7

The 422A is a 250 V rated Wire-in-Air Surface Mount AEC-Q200 Qualified fuse are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The wire-in-air design of the 422A Series results in a relatively high I²t in a 2410 size. * Largely based on Littelfuse internal AEC-Q200 test plan for DC application. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Meets Littelfuse's automotive qualification* Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 4221_25A
Product Name 2410 Fast Acting Fuse
Fuse Material Epoxy Substrate
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details