The 422A is a 250 V rated Wire-in-Air Surface Mount AEC-Q200 Qualified fuse are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The wire-in-air design of the 422A Series results in a relatively high I²t in a 2410 size. * Largely based on Littelfuse internal AEC-Q200 test plan for DC application. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Meets Littelfuse's automotive qualification* Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 42201_5A |
| Product Name | 2410 Fast Acting Fuse |
| Fuse Material | Epoxy Substrate |