Littelfuse, Inc. 2410 Fast Acting Fuse 422005

Description
The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7
Datasheet
Description
The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2410 Fast Acting Fuse - 422005 - Littelfuse, Inc.
Rosemont, IL, United States
2410 Fast Acting Fuse
422005
2410 Fast Acting Fuse 422005
The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7

The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 422005
Product Name 2410 Fast Acting Fuse
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers