Littelfuse, Inc. 2410 Fast Acting Fuse 422002

Description
The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7
Datasheet
Description
The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2410 Fast Acting Fuse - 422002 - Littelfuse, Inc.
Rosemont, IL, United States
2410 Fast Acting Fuse
422002
2410 Fast Acting Fuse 422002
The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7

The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I²t in a 2410 size. Operating Temperature from -55° C to 125° C 100% Lead-free, Halogen-free and RoHS compliant Fast acting Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248-14 Conforms to EN/IEC 60127-1 and EN/IEC 60127-7 Conforms to J60127-1 and J60127-7

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 422002
Product Name 2410 Fast Acting Fuse
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers