Littelfuse, Inc. 3A 125V Circuit Protection Fuse 41913000000

Description
Fuse Fast Acting 3A 125V Product overview: 41913000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-41913000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Fast Acting 3A 125V Product overview: 41913000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-41913000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 125V Circuit Protection Fuse - 139-41913000000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 125V Circuit Protection Fuse
139-41913000000
3A 125V Circuit Protection Fuse 139-41913000000
Fuse Fast Acting 3A 125V Product overview: 41913000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-41913000000 can be used for catalog matching and distributor lookup.

Fuse Fast Acting 3A 125V Product overview: 41913000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-41913000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
41913000000
Circuit Protection - Fuses 41913000000
FUSE BRD MNT 3A 125VAC/VDC 2410

FUSE BRD MNT 3A 125VAC/VDC 2410

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 139-41913000000 41913000000
Product Name 3A 125V Circuit Protection Fuse Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002342006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 750 volts
Rated Current 15 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers