Littelfuse, Inc. Universal Alarms and Accessories 4099-BP

Description
Littelfuse Alarms and Accessories are designed for universal applications within harsh environments. Their features are designed for ease-of-installation and extended product lifecycle. Equipped with electromechanical buzzers that are designed for long-life. these products are designed to instantly indicate state changes to end users. Products will function with a variety of Cole Hersee and Littelfuse branded switches. Many uses such as. door ajar warning. bus driver alert. low air pressure. temperature. etc.Works with any temperature. pressure. door or momentary switch. Mating Connector: TE 1-320551-3 (20AWG Wire) Current Max: 0.16A -Current Min: 0.10A Current Nominal: 0.13A Power Pin (Pin 1) Voltage Max: 12.8V DC Power Pin (Pin 1) Voltage Min: 11.4V DC Power Pin (Pin 1) Voltage Nominal: 12V DC
Datasheet
Description
Littelfuse Alarms and Accessories are designed for universal applications within harsh environments. Their features are designed for ease-of-installation and extended product lifecycle. Equipped with electromechanical buzzers that are designed for long-life. these products are designed to instantly indicate state changes to end users. Products will function with a variety of Cole Hersee and Littelfuse branded switches. Many uses such as. door ajar warning. bus driver alert. low air pressure. temperature. etc.Works with any temperature. pressure. door or momentary switch. Mating Connector: TE 1-320551-3 (20AWG Wire) Current Max: 0.16A -Current Min: 0.10A Current Nominal: 0.13A Power Pin (Pin 1) Voltage Max: 12.8V DC Power Pin (Pin 1) Voltage Min: 11.4V DC Power Pin (Pin 1) Voltage Nominal: 12V DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Alarms and Accessories - 4099-BP - Littelfuse, Inc.
Rosemont, IL, United States
Universal Alarms and Accessories
4099-BP
Universal Alarms and Accessories 4099-BP
Littelfuse Alarms and Accessories are designed for universal applications within harsh environments. Their features are designed for ease-of-installation and extended product lifecycle. Equipped with electromechanical buzzers that are designed for long-life. these products are designed to instantly indicate state changes to end users. Products will function with a variety of Cole Hersee and Littelfuse branded switches. Many uses such as. door ajar warning. bus driver alert. low air pressure. temperature. etc.Works with any temperature. pressure. door or momentary switch. Mating Connector: TE 1-320551-3 (20AWG Wire) Current Max: 0.16A -Current Min: 0.10A Current Nominal: 0.13A Power Pin (Pin 1) Voltage Max: 12.8V DC Power Pin (Pin 1) Voltage Min: 11.4V DC Power Pin (Pin 1) Voltage Nominal: 12V DC

Littelfuse Alarms and Accessories are designed for universal applications within harsh environments. Their features are designed for ease-of-installation and extended product lifecycle. Equipped with electromechanical buzzers that are designed for long-life. these products are designed to instantly indicate state changes to end users. Products will function with a variety of Cole Hersee and Littelfuse branded switches. Many uses such as. door ajar warning. bus driver alert. low air pressure. temperature. etc.Works with any temperature. pressure. door or momentary switch. Mating Connector: TE 1-320551-3 (20AWG Wire) Current Max: 0.16A -Current Min: 0.10A Current Nominal: 0.13A Power Pin (Pin 1) Voltage Max: 12.8V DC Power Pin (Pin 1) Voltage Min: 11.4V DC Power Pin (Pin 1) Voltage Nominal: 12V DC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Audible Alarms
Product Number 4099-BP
Product Name Universal Alarms and Accessories
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Sounder Beacons - 2647923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details