Littelfuse, Inc. Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse 400CC1206LR-C

Description
PPTC RESETTABLE FUSE, 4A, 21VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 4A, 21VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse - 02AH3787 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse
02AH3787
Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse 02AH3787
PPTC RESETTABLE FUSE, 4A, 21VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4A, 21VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse - 02AH3786 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse
02AH3786
Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse 02AH3786
PPTC RESETTABLE FUSE, 4A, 21VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4A, 21VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 02AH3787
Product Name Pptc Resettable Fuse, 4A, 21Vdc, 1206; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 0034.1522.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers