Littelfuse, Inc. TE5 Time Lag Subminiature Fuse 40016300440

Description
The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
Request a Quote Datasheet
Description
The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Time Lag Subminiature Fuse - 40016300440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Time Lag Subminiature Fuse
40016300440
TE5 Time Lag Subminiature Fuse 40016300440
The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing

The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing

Datasheet
Singapore, Singapore
6.3A 250V Circuit Protection Fuse
139-40016300440
6.3A 250V Circuit Protection Fuse 139-40016300440
Fuse Subminiature Slow Blow Acting 6.3A 250V Radial 8.5 X 4 X 8mm Thermoplastic Bulk CQC/KC/UL/VDE Product overview: 40016300440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40016300440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 6.3A 250V Radial 8.5 X 4 X 8mm Thermoplastic Bulk CQC/KC/UL/VDE Product overview: 40016300440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40016300440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 40016300440 - 855916-40016300440 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 40016300440
855916-40016300440
Fuses - 40016300440 855916-40016300440
Manufacturer: Littelfuse Inc. Win Source Part Number: 855916-40016300440 Series: TE5® 400 Features: 6.3 A 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.10.0040 Other Part Number: WK6287BK, 4001630044

Manufacturer: Littelfuse Inc.
Win Source Part Number: 855916-40016300440
Series: TE5® 400
Features: 6.3 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: WK6287BK, 4001630044

Buy Now Datasheet
Fuses - WK6287BK-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Time Delay, 6.3A, 250V, Radial Rohs Compliant Littelfuse - 81AH9620 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 6.3A, 250V, Radial Rohs Compliant Littelfuse
81AH9620
Fuse, Time Delay, 6.3A, 250V, Radial Rohs Compliant Littelfuse 81AH9620
FUSE, TIME DELAY, 6.3A, 250V, RADIAL ROHS COMPLIANT: YES

FUSE, TIME DELAY, 6.3A, 250V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 40016300440
FUSE BOARD MNT 6.3A 250VAC RAD

FUSE BOARD MNT 6.3A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 40016300440 139-40016300440 855916-40016300440 WK6287BK-ND 81AH9620 40016300440
Product Name TE5 Time Lag Subminiature Fuse 6.3A 250V Circuit Protection Fuse Fuses - 40016300440 Fuses Fuse, Time Delay, 6.3A, 250V, Radial Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS RoHS VDE RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV160 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details