Littelfuse, Inc. TE5 Time Lag Subminiature Fuse 40015000440

Description
The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
Request a Quote Datasheet
Description
The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Time Lag Subminiature Fuse - 40015000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Time Lag Subminiature Fuse
40015000440
TE5 Time Lag Subminiature Fuse 40015000440
The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing

The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing

Datasheet
Fuses - F4539-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
5A 250V Circuit Protection Fuse
139-40015000440
5A 250V Circuit Protection Fuse 139-40015000440
Fuse Subminiature Slow Blow Acting 5A 250V Radial 8.5 X 4 X 8mm Thermoplastic Bulk CQC/UL/VDE Product overview: 40015000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40015000440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 5A 250V Radial 8.5 X 4 X 8mm Thermoplastic Bulk CQC/UL/VDE Product overview: 40015000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40015000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 40015000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
40015000440
Circuit Protection - Fuses 40015000440
FUSE BOARD MNT 5A 250VAC RADIAL

FUSE BOARD MNT 5A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 40015000440 F4539-ND 139-40015000440 40015000440
Product Name TE5 Time Lag Subminiature Fuse Fuses 5A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS VDE RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 486-4247-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers