The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
Fuse Subminiature Slow Blow Acting 5A 250V Radial 8.5 X 4 X 8mm Thermoplastic Ammo CQC/UL/VDE Product overview: 40015000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40015000000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855915-40015000000
Series: TE5® 400
Features: 5 A 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: F7823TR-ND, F7823CT, -40015000000, 40015000000-ND, 4001500000, F7823TB, F7823TR
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 5A 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 40015000000 | 139-40015000000 | 855915-40015000000 | F7823CT-ND | 40015000000 |
| Product Name | TE5 Time Lag Subminiature Fuse | 5A 250V Circuit Protection Fuse | Fuses - 40015000000 | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | RoHS | VDE | ||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts |