The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Time Delay Fuse 3.15A 250V Radial Product overview: 40013150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40013150000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855914-40013150000
Series: TE5® 400
Features: 3.15 A 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 40013150000-ND, F7822CT, -40013150000, F7822TR-ND, 4001315000, F7822TB, F7822TR
FUSE BRD MNT 3.15A 250VAC RADIAL
130A 3.15A 250V Plugin Fuses ROHS
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TE5 400 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:130A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 40013150000 | F7822CT-ND | 139-40013150000 | 855914-40013150000 | 40013150000 | 40013150000 | 10R0018 |
| Product Name | TE5 Time Lag Subminiature Fuse | Fuses | 3.15A 250V Circuit Protection Fuse | Fuses - 40013150000 | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS | VDE | RoHS | RoHS | RoHS | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |