The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Fuses
Series: TE5® 400
Package: Cut Tape (CT) /Tape & Box (TB)
Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
Melting I2t: 21.75
Package / Case: Radial, Box
Fuse Type: Board Mount (Cartridge Style Excluded)
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C
Fuse Subminiature Slow Blow Acting 1.6A 250V Radial 8.5 X 4 X 8mm Thermoplastic Ammo CQC/KC/UL/VDE Product overview: 40011600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40011600000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 1.6A 250VAC RAD
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE, PCB, 1.6A, 250V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:250V; Product Range:TE5 400 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:130A RoHS Compliant: Yes
FUSE BOARD MNT 1.6A 250VAC RAD
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 40011600000 | 139-40011600000 | 18-40011600000CT-ND | 10R0012 | 40011600000 | |
| Product Name | TE5 Time Lag Subminiature Fuse | Circuit Protection -Fuses | 1.6A 250V Circuit Protection Fuse | Fuses | Fuse, Pcb, 1.6A, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | RoHS | VDE | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |