Littelfuse, Inc. 2410 Photovoltaic Fuse 4000027

Description
Littelfuse 400PV Series is a 2410 size Surface Mount Fuse which offers relatively low resistance. It provides UL 248-19 compliant overcurrent protection for photovoltaic (PV) cells. The 400PV series meets environment standards and is able to operate at high temperatures. Wide operating temperature range 100% lead-free, halogen-free, and RoHS compliant Reliable overcurrent performance in high temperature environments Recognized to UL/CSA 248-1 and UL/CSA 248-19 Small and compact Surface mountable Compatible with common soldering assembly processes
Datasheet
Description
Littelfuse 400PV Series is a 2410 size Surface Mount Fuse which offers relatively low resistance. It provides UL 248-19 compliant overcurrent protection for photovoltaic (PV) cells. The 400PV series meets environment standards and is able to operate at high temperatures. Wide operating temperature range 100% lead-free, halogen-free, and RoHS compliant Reliable overcurrent performance in high temperature environments Recognized to UL/CSA 248-1 and UL/CSA 248-19 Small and compact Surface mountable Compatible with common soldering assembly processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2410 Photovoltaic Fuse - 4000027 - Littelfuse, Inc.
Rosemont, IL, United States
2410 Photovoltaic Fuse
4000027
2410 Photovoltaic Fuse 4000027
Littelfuse 400PV Series is a 2410 size Surface Mount Fuse which offers relatively low resistance. It provides UL 248-19 compliant overcurrent protection for photovoltaic (PV) cells. The 400PV series meets environment standards and is able to operate at high temperatures. Wide operating temperature range 100% lead-free, halogen-free, and RoHS compliant Reliable overcurrent performance in high temperature environments Recognized to UL/CSA 248-1 and UL/CSA 248-19 Small and compact Surface mountable Compatible with common soldering assembly processes

Littelfuse 400PV Series is a 2410 size Surface Mount Fuse which offers relatively low resistance. It provides UL 248-19 compliant overcurrent protection for photovoltaic (PV) cells. The 400PV series meets environment standards and is able to operate at high temperatures. Wide operating temperature range 100% lead-free, halogen-free, and RoHS compliant Reliable overcurrent performance in high temperature environments Recognized to UL/CSA 248-1 and UL/CSA 248-19 Small and compact Surface mountable Compatible with common soldering assembly processes

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 4000027
Product Name 2410 Photovoltaic Fuse
Fuse Material Expoxy Resin
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details