Littelfuse, Inc. TR5® Subminiature Fuses 38218000510

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38218000510 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38218000510
TR5® Subminiature Fuses 38218000510
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 38218000510
Product Name TR5® Subminiature Fuses
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8472DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details