The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fuse Subminiature Slow Blow Acting 5A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/CQC/KC/PSE/SEMKO
FUSE BOARD MNT 5A 250VAC RADIAL
RADIAL LEADED FUSE, 5A, 250V, TIME LAG; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:382 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38215000410 | WK6212BK-ND | 139-38215000410 | 38215000410 | 99Y6509 | |
| Product Name | TR5® Subminiature Fuses | Fuses | Circuit Protection Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Radial Leaded Fuse, 5A, 250V, Time Lag; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |