The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159337-38215000000
Color: Brown
Termination: Radial
Current Rating: 5 A
Length: 8 mm
Housing Material: Thermoplastic
Approvals: SEMKO, VDE
Power Dissipation: 1.25 W
Height: 8.001 mm
Resistance: 10.8 mΩ
Diameter: 8.5 mm
Categories: Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
Fuse Current: 5 A
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
5A 250V Time Delay Radial Fuse - UL, VDE, CQC, PSE, SEMKO, KC Product overview: 38215000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38215000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 5A 250VAC RADIAL
FUSE, PCB, 5A, 250V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38215000000 | 1159337-38215000000 | F6804TB-ND | 139-38215000000 | 38215000000 | 67K2105 |
| Product Name | TR5® Subminiature Fuses | Fuses - 38215000000 | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 5A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |