The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse Subminiature Slow Blow Acting 4A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/CQC/KC/PSE/SEMKO
FUSE BOARD MNT 4A 250VAC RADIAL
FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38214000430 | F4528-ND | 139-38214000430 | 38214000430 | 67K2104 |
| Product Name | TR5® Subminiature Fuses | Fuses | 4A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |