Littelfuse, Inc. TR5® Subminiature Fuses 38214000410

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38214000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38214000410
TR5® Subminiature Fuses 38214000410
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - WK6211BK-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse - 67K2103 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse
67K2103
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse 67K2103
FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 38214000410
FUSE BOARD MNT 4A 250VAC RADIAL

FUSE BOARD MNT 4A 250VAC RADIAL

Supplier's Site
Fuse - 21601794 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, 4A, 250V, TIME DELAY, BREAKING CAPACITY:100A @ 250VAC, LS 5.08MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, 4A, 250V, TIME DELAY, BREAKING CAPACITY:100A @ 250VAC, LS 5.08MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 38214000410 WK6211BK-ND 67K2103 38214000410 21601794
Product Name TR5® Subminiature Fuses Fuses Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses Fuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data