Littelfuse, Inc. TR5® Subminiature Fuses 38213150000

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38213150000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38213150000
TR5® Subminiature Fuses 38213150000
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - F5495CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - F5495TB-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-38213150000
3.15A 250V Circuit Protection Fuse 139-38213150000
Time Delay Fuse 3.15A 250V Radial 8.5x8mm Ammo Pack Product overview: 38213150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38213150000 can be used for catalog matching and distributor lookup.

Time Delay Fuse 3.15A 250V Radial 8.5x8mm Ammo Pack Product overview: 38213150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38213150000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 38213150000 - 1128331-38213150000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 38213150000
1128331-38213150000
Fuses - 38213150000 1128331-38213150000
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128331-38213150000 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 45.35 Approvals: CCC, cURus, KC, PSE/JET, SEMKO, VDE DC Cold Resistance: 0.0176 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Can, Vertical Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Current Rating (Amps): 3.15A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128331-38213150000
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 45.35
Approvals: CCC, cURus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.0176 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial, Can, Vertical
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 100A

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 38213150000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
38213150000
TVS/Fuse/Board Level Protection >> Fuses 38213150000
100A 圆柱头插件保险丝 3.15A Plugin Fuses ROHS

100A 圆柱头插件保险丝 3.15A Plugin Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 38213150000
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site
LITTELFUSE 38213150000 FUSE, 250V, IEC TR5 LAG, AMMO, 3.15A - 461-38213150000 - Utmel Electronic Limited
Hong Kong, China
LITTELFUSE 38213150000 FUSE, 250V, IEC TR5 LAG, AMMO, 3.15A
461-38213150000
LITTELFUSE 38213150000 FUSE, 250V, IEC TR5 LAG, AMMO, 3.15A 461-38213150000
LITTELFUSE 38213150000 FUSE, 250V, IEC TR5 LAG, AMMO, 3.15A

LITTELFUSE 38213150000 FUSE, 250V, IEC TR5 LAG, AMMO, 3.15A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 38213150000 F5495CT-ND 139-38213150000 1128331-38213150000 38213150000 38213150000 461-38213150000
Product Name TR5® Subminiature Fuses Fuses 3.15A 250V Circuit Protection Fuse Fuses - 38213150000 TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses LITTELFUSE 38213150000 FUSE, 250V, IEC TR5 LAG, AMMO, 3.15A
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS RoHS RoHS; VDE; SEMKO
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data