Littelfuse, Inc. TR5® Subminiature Fuses 38212000430

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38212000430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38212000430
TR5® Subminiature Fuses 38212000430
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-38212000430
2A 250V Circuit Protection Fuse 139-38212000430
Fuse Subminiature Slow Blow Acting 2A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/CQC/PSE/SEMKO/VD E/cULus Product overview: 38212000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38212000430 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 2A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/CQC/PSE/SEMKO/VDE/cULus Product overview: 38212000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38212000430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4526-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse - 67K2095 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse
67K2095
Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse 67K2095
FUSE, PCB, 2A, 250V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 2A, 250V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 38212000430
FUSE BOARD MNT 2A 250VAC RADIAL

FUSE BOARD MNT 2A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 38212000430 139-38212000430 F4526-ND 67K2095 38212000430
Product Name TR5® Subminiature Fuses 2A 250V Circuit Protection Fuse Fuses Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1241-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Solar PV Fuses - PV1451 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 15 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers