The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Electric Fuse, Time Lag Blow, 2A, 250VAC, 100A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 38212000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38212000410 can be used for catalog matching and distributor lookup.
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 2A, 250V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
RADIAL LEADED FUSE, 2A, 250V, TIME LAG; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
FUSE BOARD MNT 2A 250VAC RADIAL
FUSE, PCB LEADED, 2 A, 250 VAC, TR5 SERIES, TIME DELAY, RADIAL LEADED, SHORT LEADS, 1000/PKG. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38212000410 | 139-38212000410 | 8951681P | 8951681 | WK6208BK-ND | 67K2094 | 38212000410 | 21601818 |
| Product Name | TR5® Subminiature Fuses | Through-Hole 2A 100A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS; VDE | RoHS | RoHS | RoHS | VDE; SEMKO | RoHS | ||
| Features | Time Lag | Resettable | Resettable | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps |