The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128330-38212000000
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 17.8
Approvals: CCC, cURus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.028 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial, Can, Vertical
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 100A
Fuse Subminiature Slow Blow Acting 2A 250V Radial 8.5 X 8mm Thermoplastic Ammo CCC/CQC/KC/PSE/SEMKO
100A 2A Plugin Fuses ROHS
FUSE BOARD MNT 2A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38212000000 | F5493TB-ND | 1128330-38212000000 | 139-38212000000 | 38212000000 | 38212000000 |
| Product Name | TR5® Subminiature Fuses | Fuses | Fuses - 38212000000 | 2A 250V Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | ||
| Features | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |