Littelfuse, Inc. TR5® Subminiature Fuses 38211250430

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38211250430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38211250430
TR5® Subminiature Fuses 38211250430
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - F4524-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
1.25A 250V Circuit Protection Fuse
139-38211250430
1.25A 250V Circuit Protection Fuse 139-38211250430
Fuse Subminiature Slow Blow Acting 1.25A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/CQC/KC/PSE/SEMKO /UL/VDE/cULus Product overview: 38211250430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38211250430 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1.25A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/CQC/KC/PSE/SEMKO/UL/VDE/cULus Product overview: 38211250430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38211250430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 38211250430
FUSE BRD MNT 1.25A 250VAC RADIAL

FUSE BRD MNT 1.25A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 38211250430 F4524-ND 139-38211250430 38211250430
Product Name TR5® Subminiature Fuses Fuses 1.25A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data