The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Fuse Subminiature Slow Blow Acting 1.25A 250V Radial 8.5 X 8mm Thermoplastic Ammo CCC/CQC/KC/PSE/SEMKO
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906685-38211250000
Series: TR5® 382
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 3821125000-ND, F7812CT, -38211250000, 38211250000-ND, 3821125000, F7812TB, F7812TR, F7812TR-ND
FUSE BRD MNT 1.25A 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38211250000 | 139-38211250000 | F7812CT-ND | 906685-38211250000 | 38211250000 |
| Product Name | TR5® Subminiature Fuses | 1.25A 250V Circuit Protection Fuse | Fuses | Fuses - 38211250000 | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | ||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts |