The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 38211000510 |
| Product Name | TR5® Subminiature Fuses |
| Fuse Type | Miniature; Subminiature |