The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128329-38211000000
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 4.85
Approvals: CCC, cURus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.0625 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial, Can, Vertical
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 100A
Time Delay Fuse 1A 250V Radial 8.5x8mm Thermoplastic Product overview: 38211000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38211000000 can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 1A 250VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38211000000 | 1128329-38211000000 | 139-38211000000 | F5491CT-ND | 38211000000 |
| Product Name | TR5® Subminiature Fuses | Fuses - 38211000000 | 1A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | ||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |