Littelfuse, Inc. TR5® Subminiature Fuses 37421000810

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37421000810 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37421000810
TR5® Subminiature Fuses 37421000810
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 37421000810
Product Name TR5® Subminiature Fuses
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details